Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Finish | Black Anodized |
---|---|
Preloaded | No |
Release Style | Front |
Number of Positions | 12 |
Rack & Panel Connector Contact Size | 8 |
Contact Style | Quadrax |
Contact Type | Socket |
Contact Current Rating (Max) | 1A |
Connector Mounting Type | Panel |
Polarized | Yes |
Clinch Nuts | Without |
Circuit Application | Signal |
Comment | Recommended contact with wire seal 1445692-3. |
Product Type | Connector |
Connector System | Cable-to-Panel |
Connector & Housing Type | Receptacle |
Connector & Housing Shape | Rectangular |
Sealable | No |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Rectangular Housing, Receptacle, 12 Position | Newark Electronics |
12 Position Dual Row Quadrax Panel Mount Receptacle Connector Housing | Future Electronics |
Conn Rectangular SKT 12 POS ST Panel Mount | Avnet America |
12 Way 2 Row Female Straight PCB Connector Housing | TE Connectivity 1604799-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1604799-5?
Additional datasheets, footprints and schematics for 1604799-5 are listed on our Part Details page. You can also find images and similar parts to 1604799-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604799-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604799-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604799-5 fall under?
The 1604799-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1604799-5 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604799-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604799-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604799-5 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1604799-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604799-5 often in real-time on the comparison pages.
What if I can't find stock of 1604799-5?
You can fill out our help required form which you can use to request a quote for 1604799-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.