160474J100F-F Capacitors by Cornell Dubilier Electronics

CAPACITOR POLYESTER FILM 0.47UF 100V 5% RADIAL

Status: Unknown
Series: 160 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.54

Distributor Stock
Logo for Farnell
Farnell
from US$1.49
54
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.54
54
in stock
Buy Now
Logo for element14
element14
from US$1.34
54
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.01
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Capacitance 0.47µF
Voltage Rating 100V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 5%
Product Range 160 Series
Capacitor Case Style -
Lead Spacing 15mm

Alternative Descriptions

Capacitor Polyester Film 0.47Uf, 100V, 5%, Radial | Newark Electronics
CAPACITOR POLYESTER FILM 0.47UF, 100V, 5%, RADIAL | element14
160 Series 0.47 uF 100 V ▒5% Radial LS=15 mm Metallized PET Capacitor | Future Electronics
FILM CAPACITOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 160474J100F-F?

Additional datasheets, footprints and schematics for 160474J100F-F are listed on our Part Details page. You can also find images and similar parts to 160474J100F-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 160474J100F-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160474J100F-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 160474J100F-F fall under?

The 160474J100F-F is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 160474J100F-F when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 160474J100F-F you can contact the distributor directly for product support, shipping queries etc.

Is the 160474J100F-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 160474J100F-F have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Richardson RFPD have stock available or on a lead time for 160474J100F-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 160474J100F-F often in real-time on the comparison pages.

What if I can't find stock of 160474J100F-F?

You can fill out our help required form which you can use to request a quote for 160474J100F-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay