Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.08
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Strip Orientation | End Feed |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Mating Pin Diameter | 2.31mm, .091in |
Terminal Orientation | Straight |
Overall Length | 17.3mm, .7in |
Material Thickness | .41mm, .016in |
Terminal Height | 5.9mm, .232in |
Stock Thickness (Magnet Wire Side) | .016in, .41mm |
Accepts Wire Insulation Diameter Range | .134 – .161in, 3.4 – 4mm |
Wire Size | .82 – 1.31mm², 18 – 16AWG |
Wire Insulation Diameter (Max) | 4mm, .161in |
Housing Retention Force | Standard |
Wire Insulation Support | With |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 160464-2?
Additional datasheets, footprints and schematics for 160464-2 are listed on our Part Details page. You can also find images and similar parts to 160464-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160464-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160464-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160464-2 fall under?
The 160464-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 160464-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160464-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160464-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160464-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 160464-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160464-2 often in real-time on the comparison pages.
What if I can't find stock of 160464-2?
You can fill out our help required form which you can use to request a quote for 160464-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.