Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Strip Orientation | End Feed |
Mating Pin Diameter | .091in, 2.31mm |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Wire Size | 18 – 16AWG, .82 – 1.31mm² |
Accepts Wire Insulation Diameter Range | 3.4 – 4mm, .134 – .161in |
Terminal Height | 5.95mm, .232in |
Overall Length | 17.3mm, .7in |
Material Thickness | .41mm, .016in |
Stock Thickness (Magnet Wire Side) | .016in, .41mm |
Wire Insulation Diameter (Max) | 4mm, .161in |
Housing Retention Force | Standard |
Wire Insulation Support | With |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Termination Method | Crimp |
Cluster Rec. |Amp Te Connectivity 160464-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 160464-1?
Additional datasheets, footprints and schematics for 160464-1 are listed on our Part Details page. You can also find images and similar parts to 160464-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160464-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160464-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160464-1 fall under?
The 160464-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 160464-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160464-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 160464-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160464-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 160464-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160464-1 often in real-time on the comparison pages.
What if I can't find stock of 160464-1?
You can fill out our help required form which you can use to request a quote for 160464-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.