Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
6,612
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
6,612
in stock
|
Buy Now | |
element14
from US$0.29
|
6,612
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
6,289
in stock
|
Buy Now | |
Boersig
from US$0.22
|
5,525
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
4,317
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
4,317
in stock
|
Buy Now | |
TE Store
from US$0.31
|
1,937
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
TTI Europe
from US$0.28
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Type | Tab |
Contact Base Material | Phosphor Bronze |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Barrel Type | Open |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Accepts Wire Insulation Diameter Range | 3.1 – 4.1mm, .122 – .161in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Overall Length | 1.1in, 28.1mm |
Voltage (Max) | 250V |
UL Flammability Rating | UL 94V-2 |
Wire Insulation Support | With |
Locking Lance Height | .055in |
Mating Retention Type | Locking Lance |
Comment | Without Locking Hole |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Terminates To | Wire & Cable |
Sealable | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Insertion Force | Normal |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant: Yes |Amp Te Connectivity 160451-2 | Newark Electronics |
TAB, AWG18-14 | element14 |
Terminal: flat | Transfer Multisort Elektronik |
TE Connectivity - AMP FASTIN-FASTON 250 Wire Terminal 2.08mm2 | Distrelec |
FF 250 TAB 18-14AWG TPPB LP Quick Disconnect Terminal Type: Tab Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 160451-2 | Internal Number: 160451-2 | TE Connectivity | TE Store |
Tab Terminal 14-18AWG M 29.1mm 7.4mm Silver Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | - |
Conductor Area CSA | 2.1mm² |
Insulator Material | Uninsulated |
Terminal Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 160451-2?
Additional datasheets, footprints and schematics for 160451-2 are listed on our Part Details page. You can also find images and similar parts to 160451-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160451-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160451-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160451-2 fall under?
The 160451-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160451-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160451-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160451-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160451-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Boersig have stock available or on a lead time for 160451-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160451-2 often in real-time on the comparison pages.
What if I can't find stock of 160451-2?
You can fill out our help required form which you can use to request a quote for 160451-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.