1604-500 Environmental & Mechanical Test by Honeywell

ROTARY TORQUE, 500IN-LB, 0.15%

Status: Unknown
Series: 1604 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.64

Distributor Stock
Logo for Newark
Newark
from US$12,286.92
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$11.64
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$11.76
-
Buy Now
Logo for Sager
Sager
from US$13.59
-
Buy Now

Specifications

Torque Range N-m 55N-m
Accuracy % 0.15%
Product Range 1604 Series

Alternative Descriptions

Rotary Torque, 500In-Lb, 0.15% | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1604-500?

Additional datasheets, footprints and schematics for 1604-500 are listed on our Part Details page. You can also find images and similar parts to 1604-500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1604-500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604-500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1604-500 fall under?

The 1604-500 is listed under Test & Measurement > Environmental & Mechanical Test > Torque & Turbidity.

Can I view similar or alternative parts?

You can view similar parts to 1604-500 when available in the Torque & Turbidity range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1604-500 you can contact the distributor directly for product support, shipping queries etc.

Is the 1604-500 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1604-500 have stock available?

Authorised distributors including Newark Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for 1604-500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1604-500 often in real-time on the comparison pages.

What if I can't find stock of 1604-500?

You can fill out our help required form which you can use to request a quote for 1604-500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay