Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.05
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.17
|
1,231
in stock
|
Buy Now | |
Rapid Electronics
from US$2.80
|
1,231
in stock
|
Buy Now | |
Chip One Stop
from US$2.05
|
1,231
in stock
|
Buy Now | |
Farnell
from US$2.95
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$4.43
|
807
in stock
|
Buy Now | |
Avnet America
from US$2.35
|
-
|
Buy Now | |
RS Americas
from US$2.68
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Contact Retention | Without |
Width | 35.05mm, 1.38in |
Length | 55.98mm, 2.2in |
Height | 17.19mm, .6767in |
Wire Size | 3.085 – 14mm², 6088 – 27629CMA, 12 – 6AWG |
Accepts Wire Insulation Diameter Range | .394in, 10mm |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Polycarbonate |
Housing Color | Brown |
Centerline (Pitch) | 19.06mm, .75in |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature | Without |
Connector Mounting Type | Panel |
Circuit Application | Power |
Packaging Quantity | 150 |
Packaging Method | Bag/Box |
Contact Type | Pin/Socket |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Housing |
Housing Type | Plug/Receptacle |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Heavy Duty Power Connectors Ser 50 Power Conn |Amp Te Connectivity 1604342-1 | Newark Electronics |
Heavy Duty Power Connectors SER 50 POWER CONN | Rapid Electronics |
TE Connectivity SER 50 POWER CONN FPR Heavy Duty Power C | Distrelec |
Conn Housing RCP 2 POS Crimp ST Bulk | Avnet America |
AMP Power 50 Series 2 Way Female, Male Straight PCB Connector Housing | TE Connectivity 1604342-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Power Series 50 Series |
RoHS: | Unknown |
Product Range | Power Series 50 Series |
---|---|
Gender | Plug Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | - |
For Use With | AMP Power Series 50 Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1604342-1?
Additional datasheets, footprints and schematics for 1604342-1 are listed on our Part Details page. You can also find images and similar parts to 1604342-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604342-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604342-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604342-1 fall under?
The 1604342-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1604342-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604342-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604342-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604342-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 1604342-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604342-1 often in real-time on the comparison pages.
What if I can't find stock of 1604342-1?
You can fill out our help required form which you can use to request a quote for 1604342-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.