Status: | Unknown |
---|---|
Series: | 1604 Series |
RoHS: | Unknown |
Prices starting from US$12,286.92
Distributor | Stock | ||
---|---|---|---|
Newark
from US$12,286.92
|
No stock
|
Buy Now |
Torque Range N-m | 225N-m |
---|---|
Accuracy % | 0.15% |
Product Range | 1604 Series |
Rotary Torque, 2000In-Lb, 0.15% | Newark Electronics |
Where can I find additional details, specifications and documents for a 1604-2K?
Additional datasheets, footprints and schematics for 1604-2K are listed on our Part Details page. You can also find images and similar parts to 1604-2K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604-2K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604-2K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604-2K fall under?
The 1604-2K is listed under Test & Measurement > Environmental & Mechanical Test > Torque & Turbidity.
Can I view similar or alternative parts?
You can view similar parts to 1604-2K when available in the Torque & Turbidity range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604-2K you can contact the distributor directly for product support, shipping queries etc.
Is the 1604-2K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604-2K have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1604-2K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604-2K often in real-time on the comparison pages.
What if I can't find stock of 1604-2K?
You can fill out our help required form which you can use to request a quote for 1604-2K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.