Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 4 |
---|---|
Seal Type | Seal Ring |
Number of Rows | 1 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | Nylon |
CSA File Number | 1030930 |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
Agency/Standard Number | 1030930, E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Lock Nut |
Panel Mount Feature | With |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Mates to Standard Universal MATE-N-LOK Plug Housings |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Product Type | Housing |
Sealable | Yes |
Connector System | Wire-to-Wire, Wire-to-Panel |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CONNECTOR HOUSING, PLUG, 4POS | Farnell |
Umnl Bulkhead Conn,4 Pos Rohs Compliant: No |Te Connectivity 1604256-1 | Newark Electronics |
Conn Housing PL 4 POS 6.35mm Crimp ST Panel Mount Individual | Avnet America |
Where can I find additional details, specifications and documents for a 1604256-1?
Additional datasheets, footprints and schematics for 1604256-1 are listed on our Part Details page. You can also find images and similar parts to 1604256-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604256-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604256-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604256-1 fall under?
The 1604256-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1604256-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604256-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604256-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604256-1 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 1604256-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604256-1 often in real-time on the comparison pages.
What if I can't find stock of 1604256-1?
You can fill out our help required form which you can use to request a quote for 1604256-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.