Status: | Unknown |
---|---|
Series: | 1604 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Torque Range N-m | 20N-m |
---|---|
Accuracy % | 0.15% |
Product Range | 1604 Series |
Rotary Torque, 200In-Lb, 0.15% | Newark Electronics |
Where can I find additional details, specifications and documents for a 1604-200?
Additional datasheets, footprints and schematics for 1604-200 are listed on our Part Details page. You can also find images and similar parts to 1604-200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604-200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604-200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604-200 fall under?
The 1604-200 is listed under Test & Measurement > Environmental & Mechanical Test > Torque & Turbidity.
Can I view similar or alternative parts?
You can view similar parts to 1604-200 when available in the Torque & Turbidity range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604-200 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604-200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604-200 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1604-200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604-200 often in real-time on the comparison pages.
What if I can't find stock of 1604-200?
You can fill out our help required form which you can use to request a quote for 1604-200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.