Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Jam Nut Plating Material | Nickel |
---|---|
Screw & Hole Thread Size | 7/16-28 |
Jam Nut Material | Brass |
For Use With | Mini CPC |
Packaging Method | Bag |
Packaging Quantity | 100 |
Accessory Type | Jam Nut |
Product Type | Accessory |
Shell Size | M9.5 |
NUT,JAM,7/16-28,PKG QTY 100 Connector Hardware Accessory Type: Jam Nut Primary Product Material: Brass Hardware Accessory Function: Latching, Locking & Retention Mounting Jam Nut Brass Latching, Locking & Retention | Connector Hardware | Part Number: 1604197-1 | Internal Number: 1604197-1 | TE Connectivity | TE Store |
Fasteners, Nuts | Newark Electronics |
Miniature Circular Plastic Connector Shell Size M 9.5 Jam Nut | Future Electronics |
Connector Accessories Jam Nut Brass Nickel Finish | Avnet America |
MINI CPC ACCESSORIES, NUT, JAM,7/16-28 | TE Connectivity 1604197-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1604197-1?
Additional datasheets, footprints and schematics for 1604197-1 are listed on our Part Details page. You can also find images and similar parts to 1604197-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604197-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604197-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604197-1 fall under?
The 1604197-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1604197-1 when available in the Circular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604197-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604197-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604197-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1604197-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604197-1 often in real-time on the comparison pages.
What if I can't find stock of 1604197-1?
You can fill out our help required form which you can use to request a quote for 1604197-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.