1604196-1 Circular Connectors by TE Connectivity

NUT,JAM,5/8-24,PKG QTY 100

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.41

Distributor Stock
Logo for Farnell
Farnell
from US$7.95
46
in stock
Buy Now
Logo for TE Store
TE Store
from US$24.37
1,947
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$7.20
245
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.74
46
in stock
Buy Now
Logo for element14
element14
from US$9.91
46
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.41
2
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$8.58
-
Buy Now
Logo for Boersig
Boersig
from US$9.67
-
Buy Now
Logo for Sager
Sager
from US$8.37
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Jam Nut Material Brass
Screw & Hole Thread Size 5/8-24
Jam Nut Plating Material Nickel
For Use With Mini CPC
Packaging Quantity 100
Packaging Method Bag
Product Type Accessory
Accessory Type Jam Nut
Shell Size 8

Alternative Descriptions

NUT,JAM,5/8-24,PKG QTY 100 Connector Hardware Accessory Type: Jam Nut Primary Product Material: Brass Hardware Accessory Function: Latching, Locking & Retention Mounting Jam Nut Brass Latching, Locking & Retention | Connector Hardware | Part Number: 1604196-1 | Internal Number: 1604196-1 | TE Connectivity | TE Store
Jam Nut, Size 8, 5/8-24 for Mini Circular Plastic Connectors, AMP CPC Series | TE Connectivity 1604196-1 | RS Americas
Jam Nut, Shell Size M13.5, 5/8-24 Thread, Brass | Newark Electronics
Connector Accessories Jam Nut Brass Nickel Plated Bulk | Avnet America
Standard Circular Connector JAM NUT M13.5/MINI 8 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1604196-1?

Additional datasheets, footprints and schematics for 1604196-1 are listed on our Part Details page. You can also find images and similar parts to 1604196-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1604196-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604196-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1604196-1 fall under?

The 1604196-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Hardware.

Can I view similar or alternative parts?

You can view similar parts to 1604196-1 when available in the Circular Connector Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1604196-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1604196-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1604196-1 have stock available?

Authorised distributors including TE Store, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1604196-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1604196-1 often in real-time on the comparison pages.

What if I can't find stock of 1604196-1?

You can fill out our help required form which you can use to request a quote for 1604196-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay