Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 170 Contacts |
---|---|
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Press Fit |
Gender | Receptacle |
RoHS Compliant | Yes |
Card Edge Conn, 170Pos, Th | Newark Electronics |
Female Edge Connector, Through Hole Mount, 170 Way, 4 Row | HARTING 16041705104000 | RS Americas |
Where can I find additional details, specifications and documents for a 16041705104000?
Additional datasheets, footprints and schematics for 16041705104000 are listed on our Part Details page. You can also find images and similar parts to 16041705104000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16041705104000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16041705104000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16041705104000 fall under?
The 16041705104000 is listed under Connectors > Card Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 16041705104000 when available in the Card Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16041705104000 you can contact the distributor directly for product support, shipping queries etc.
Is the 16041705104000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 16041705104000 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 16041705104000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16041705104000 often in real-time on the comparison pages.
What if I can't find stock of 16041705104000?
You can fill out our help required form which you can use to request a quote for 16041705104000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.