Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Thickness (Min) | 1.27µm, 50µin |
---|---|
Plating Material | Silver |
Material | Copper |
Height | .4291in, 10.9mm |
Width | .429in, 10.9mm |
Wire Size | 9072 – 80915CMA, 1 – 10AWG, 4.597 – 41mm² |
Length | 1in, 25.4mm |
UL Voltage Rating | 600VDC, 600VAC |
Operating Voltage | 600VAC, 600VDC |
UL Rating | Recognized |
Agency/Standard | UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Packaging Method | Loose Piece |
Product Type | Accessory |
Accessory Type | Reducing Bushing |
Connector System | Wire-to-Wire |
Reducuing Bush,175A,1/0-10Awg |Amp Te Connectivity 1604121-1 | Newark Electronics |
Connector Accessories Reducing Bushing | Avnet America |
Special Order: REDUCING BUSH,175A,1/0-10AWG Strain Relief Accessory Type: Wire Reducer Bushing Primary Product Material: Copper UL Flammability Rating: UL 94V-0 Packaging Method: Loose Piece Wire Reducer Bushing Copper UL 94V-0 Loose Piece | Reducing Bushing: 16-0 Awg | Part Number: 1604121-1 | Internal Number: 1604121-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1604121-1?
Additional datasheets, footprints and schematics for 1604121-1 are listed on our Part Details page. You can also find images and similar parts to 1604121-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604121-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604121-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604121-1 fall under?
The 1604121-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1604121-1 when available in the Rectangular Connector Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604121-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604121-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604121-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 1604121-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604121-1 often in real-time on the comparison pages.
What if I can't find stock of 1604121-1?
You can fill out our help required form which you can use to request a quote for 1604121-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.