1604112-2 Power Connectors by TE Connectivity

CONT,30A PWR PROD,STRIP,TIN

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Underplate Material Thickness 50µm, 1.27µin
Crimp Area Plating Thickness 30 – 150µm, .76 – 3.81µin
Contact Base Material Copper Alloy
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Thickness .76 – 3.81µm, 30 – 150µin
Contact Mating Area Plating Material Tin
Wire Contact Termination Area Plating Material Tin
Barrel Type Open Barrel
Contact Retention Within Housing With
Contact Current Rating (Max) 30A
Contact Design Cold-headed
Contact Orientation Straight
Contact Type Pin/Socket
Contact Underplating Material Nickel
Wire Size 2425 – 6655CMA, 1.229 – 3.372mm², 16 – 12AWG
Operating Voltage 600VAC, 600VDC
Agency/Standard UL
UL File Number E28476
UL Rating Recognized
UL Flammability Rating UL 94V-0
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power
Wire Type Stranded
Wire/Cable Type Discrete Wire
Packaging Method Reel
Packaging Quantity 3000
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Termination Type Crimp
Operating Temperature Range -40 – 221°F, -40 – 105°C

Alternative Descriptions

Contact PIN Crimp ST Cable Mount Loose Piece | Avnet Europe
CONTACT, 16-12AWG, CRIMP, FULL REEL | Newark Electronics

More Parts in Power Contacts


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1604112-2?

Additional datasheets, footprints and schematics for 1604112-2 are listed on our Part Details page. You can also find images and similar parts to 1604112-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1604112-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604112-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1604112-2 fall under?

The 1604112-2 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1604112-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1604112-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1604112-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1604112-2 have stock available?

Authorised distributors including Avnet Europe, Avnet America and Newark Electronics have stock available or on a lead time for 1604112-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1604112-2 often in real-time on the comparison pages.

What if I can't find stock of 1604112-2?

You can fill out our help required form which you can use to request a quote for 1604112-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay