Contact Underplating Material | Nickel |
---|---|
Underplate Material Thickness | 50µm, 1.27µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Silver |
端子の下地めっきの材料 | Nickel |
Crimp Area Plating Thickness | 5.08µin, 200µm |
Barrel Type | Open Barrel |
Contact Design | Cold-headed |
Contact Mating Area Plating Thickness | 200µin, 5.08µm |
Contact Type | Pin/Socket |
Contact Orientation | Straight |
Contact Current Rating (Max) | 30A |
Contact Retention Within Housing | With |
Wire Contact Termination Area Plating Material | Silver |
Wire Size | 1.229 – 3.372mm², 2425 – 6655CMA, 16 – 12AWG |
Operating Voltage | 600VAC, 600VDC |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Agency/Standard | UL |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 3000 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet Europe |
CONT,30A PWR PROD ST RIP,SILVER | Mouser Electronics |
CONT,30A PWR PROD,STRIP,SILVER ROHS COMPLIANT: YES | Newark Electronics |
Where can I find additional details, specifications and documents for a 1604112-1?
Additional datasheets, footprints and schematics for 1604112-1 are listed on our Part Details page. You can also find images and similar parts to 1604112-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604112-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604112-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604112-1 fall under?
The 1604112-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1604112-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604112-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604112-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604112-1 have stock available?
Authorised distributors including Avnet Europe, Avnet America, Mouser Electronics and Newark Electronics have stock available or on a lead time for 1604112-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604112-1 often in real-time on the comparison pages.
What if I can't find stock of 1604112-1?
You can fill out our help required form which you can use to request a quote for 1604112-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.