Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.27
|
36,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
36,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
36,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
36,400
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Farnell
from US$0.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Weight per Piece | 1.41g |
Inspection Slot | No |
Number of Holes | 2 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Phosphor Bronze |
Underplating Material | None |
Tongue Thickness | .76mm, .03in |
Wire Insulation Diameter (Max) | .209in, 5.3086mm |
Wire Size | 8233 – 10382CMA, 4 – 6mm², 11 – 10AWG |
Barrel Inside Diameter | 2.66mm, 4.44mm, .175in, .105in |
Overall Length | 25.4mm, 1in |
Wire Insulation Diameter (Min) | .15in |
Stud Diameter | .327in, 8.3mm |
Wire Insulation Diameter | 3.8 – 5.3mm, .15 – .209in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 2000 |
Stud Size | M8, 5/16 |
Shape Description | Circular/Oval |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals Ring Tongue I.s. |Amp Te Connectivity 160411-5 | Newark Electronics |
Terminals RING TONGUE I.S. | Rapid Electronics |
TE Connectivity RING TONGUE I.S. Terminals RING TONGUE I | Distrelec |
Ring Tongue Terminal 10-11.5AWG 25.4mm 13.9mm Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 160411-5?
Additional datasheets, footprints and schematics for 160411-5 are listed on our Part Details page. You can also find images and similar parts to 160411-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160411-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160411-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160411-5 fall under?
The 160411-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160411-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160411-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 160411-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160411-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 160411-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160411-5 often in real-time on the comparison pages.
What if I can't find stock of 160411-5?
You can fill out our help required form which you can use to request a quote for 160411-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.