Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.55
|
367
in stock
|
Buy Now | |
Newark Electronics
from US$2.38
|
367
in stock
|
Buy Now | |
Rapid Electronics
from US$1.62
|
367
in stock
|
Buy Now | |
Chip One Stop
from US$2.24
|
367
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
RS Americas
from US$1.54
|
-
|
Buy Now | |
Farnell
from US$2.92
|
-
|
Buy Now |
Plating Thickness (Min) | 50µin, 1.27µm |
---|---|
Plating Material | Silver |
Material | Copper |
Wire Size | 41444CMA, 21mm², 4AWG |
Height | .334in, 8.49mm |
Width | 8.5mm, .334in |
Length | .854in, 21.7mm |
UL Voltage Rating | 600VDC, 600VAC |
Operating Voltage | 600VAC, 600VDC |
UL File Number | E28476 |
Agency/Standard | UL |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector System | Wire-to-Wire |
Product Type | Accessory |
Accessory Type | Reducing Bushing |
Heavy Duty Power Connectors Reducing Bushing 120A |Amp Te Connectivity 1604072-3 | Newark Electronics |
Heavy Duty Power Connectors REDUCING BUSHING 120A | Rapid Electronics |
TE Connectivity REDUCING BUSHING 120A PWR PROD Heavy Dut | Distrelec |
Connector Accessories Reducing Bushing Copper Siliver Finish | Avnet America |
REDUCING BUSHING,120A PWR PROD | TE Connectivity 1604072-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Reducing Bushing |
---|---|
For Use With | AMP 120 Series Modular Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1604072-3?
Additional datasheets, footprints and schematics for 1604072-3 are listed on our Part Details page. You can also find images and similar parts to 1604072-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604072-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604072-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604072-3 fall under?
The 1604072-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1604072-3 when available in the Rectangular Connector Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604072-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604072-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604072-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1604072-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604072-3 often in real-time on the comparison pages.
What if I can't find stock of 1604072-3?
You can fill out our help required form which you can use to request a quote for 1604072-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.