1604054-1 Part Information
Details for 1604054-1 by TE Connectivity
Connectors>Power Connectors>Power Contacts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 5.0500 |
Stock Information
Details
Part Downloads
Part Specifications
Contact Mating Area Plating Thickness | 1.27µm, 50µin |
Barrel Type | Closed Barrel |
Contact Current Rating (Max) | 350A |
Contact Mating Area Plating Material | Silver |
Underplate Material Thickness | 1.27µin, 50µm |
Contact Design | Cold-headed |
Contact Type | Pin/Socket |
Contact Orientation | Straight |
端子の下地めっきの材料 | Nickel |
Contact Retention Within Housing | With |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material | Silver |
Crimp Area Plating Thickness | 1.27µin, 50µm |
Contact Base Material | Copper Alloy |
Wire Size | 67100 – 118412CMA, 34 – 60mm², 2 – 0AWG |
Operating Voltage | 600VAC, 600VDC |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 175 |
Packaging Method | Loose Piece |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Alternative Part Descriptions
- CONTACT,350A,2/0 AWG,L/P | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1604054-1?
Additional datasheets, footprints and schematics for 1604054-1 are listed in our Part Details tab. You can also find the 1604054-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604054-1 in the Pricing & Inventory tab next to part details. You can view 1604054-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604054-1 fall under?
The 1604054-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1604054-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604054-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604054-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1604054-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1604054-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604054-1 often in real-time on the comparison pages.
What if I can't find stock of 1604054-1?
You can fill out our help required form which you can use to request a quote for 1604054-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.