1604052-1 Part Information

Details for 1604052-1 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Barrel Type Closed Barrel
端子の下地めっきの材料 Nickel
Wire Contact Termination Area Plating Material Silver
Contact Design Cold-headed
Contact Current Rating (Max) 350A
Contact Underplating Material Nickel
Contact Type Pin/Socket
Contact Orientation Straight
Contact Base Material Copper Alloy
Crimp Area Plating Thickness 1.27µin, 50µm
Contact Mating Area Plating Thickness 50µin, 1.27µm
Underplate Material Thickness 1.27µin, 50µm
Contact Mating Area Plating Material Silver
Contact Retention Within Housing With
Wire Size 4 – 0AWG, 41444 – 118412CMA, 21 – 60mm²
Operating Voltage 600VDC, 600VAC
UL Rating Recognized
Agency/Standard UL
UL File Number E28476
UL Flammability Rating UL 94V-0
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power
Wire Type Stranded
Wire/Cable Type Discrete Wire
Packaging Quantity 175
Packaging Method Bag
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Connector System Wire-to-Wire
Termination Type Crimp
Operating Temperature Range -40 – 221°F, -40 – 105°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: H419
Global Product Line: K14
GPL Description: Data and Devices

Alternative Part Descriptions

  • CONTACT, 4/0AWG, CRIMP; Product Range:Power 350 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:4AWG; Wire Size AWG Max:0AWG RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1604052-1?

Additional datasheets, footprints and schematics for 1604052-1 are listed in our Part Details tab. You can also find the 1604052-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1604052-1 in the Pricing & Inventory tab next to part details. You can view 1604052-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1604052-1 fall under?

The 1604052-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1604052-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1604052-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1604052-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1604052-1 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1604052-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1604052-1 often in real-time on the comparison pages.

What if I can't find stock of 1604052-1?

You can fill out our help required form which you can use to request a quote for 1604052-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1604052-1

Loading...
Loading Results for 1604052-1
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us