1604051-1 Power Connectors by TE Connectivity

CONTACT,350A,300 MCM,L/P

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Barrel Type Closed Barrel
端子の下地めっきの材料 Nickel
Contact Underplating Material Nickel
Wire Contact Termination Area Plating Material Silver
Contact Design Cold-headed
Contact Current Rating (Max) 350A
Underplate Material Thickness 50µm, 1.27µin
Contact Type Pin/Socket
Contact Base Material Copper Alloy
Crimp Area Plating Thickness 1.27µin, 50µm
Contact Mating Area Plating Thickness 50µin, 1.27µm
Contact Mating Area Plating Material Silver
Contact Retention Within Housing With
Contact Orientation Straight
Wire Size 299975CMA, 152mm²
Operating Voltage 600VDC, 600VAC
UL Rating Recognized
Agency/Standard UL
UL File Number E28476
UL Flammability Rating UL 94V-0
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power
Wire Type Stranded
Wire/Cable Type Discrete Wire
Packaging Quantity 175
Packaging Method Bag
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Connector System Wire-to-Wire
Termination Type Crimp
Operating Temperature Range -40 – 221°F, -40 – 105°C

Alternative Descriptions

Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America
CONTACT, 300MCM, CRIMP | Newark Electronics

More Parts in Power Contacts


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1604051-1?

Additional datasheets, footprints and schematics for 1604051-1 are listed on our Part Details page. You can also find images and similar parts to 1604051-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1604051-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604051-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1604051-1 fall under?

The 1604051-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1604051-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1604051-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1604051-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1604051-1 have stock available?

Authorised distributors including Avnet America, Avnet Europe and Newark Electronics have stock available or on a lead time for 1604051-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1604051-1 often in real-time on the comparison pages.

What if I can't find stock of 1604051-1?

You can fill out our help required form which you can use to request a quote for 1604051-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay