Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Power Positions | 0 |
Number of Signal Positions | 0 |
Number of Positions | 2 |
Contact Retention | Without |
Accepts Wire Insulation Diameter Range | .945in, 24mm |
Height | 1.307in, 33.2mm |
Width | 2.75in, 69.9mm |
Length | 4.23in, 107.46mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .75in, 19.06mm |
Housing Material | Polycarbonate |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Method | Bag/Box |
Packaging Quantity | 12 |
Contact Type | Plug |
Product Type | Housing |
Housing Type | Plug/Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Sealable | No |
Wire Type | Stranded |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Plug And Socket Connector Housing | Newark Electronics |
350 Series 2 Position Spring AMP Power Sub Housing | Future Electronics |
Conn Housing RCP 2 POS Crimp ST | Avnet America |
350A HOUSING SUB-ASSY, BLUE, Rectangular Power Connectors | TE Connectivity 1604050-5 | RS Americas |
Special Order: 350A HOUSING SUB-ASSY,BLUE Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Receptacle Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 19.06 mm Housing Plug Wire-to-Wire | Rectangular Power Connector | Part Number: 1604050-5 | Internal Number: 1604050-5 | 19.06 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1604050-5?
Additional datasheets, footprints and schematics for 1604050-5 are listed on our Part Details page. You can also find images and similar parts to 1604050-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604050-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604050-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604050-5 fall under?
The 1604050-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1604050-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604050-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604050-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604050-5 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1604050-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604050-5 often in real-time on the comparison pages.
What if I can't find stock of 1604050-5?
You can fill out our help required form which you can use to request a quote for 1604050-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.