Number of Rows | 1 |
---|---|
Number of Power Positions | 0 |
Number of Signal Positions | 0 |
Number of Positions | 2 |
Contact Retention | Without |
Accepts Wire Insulation Diameter Range | .945in, 24mm |
Height | 1.307in, 33.2mm |
Width | 2.75in, 69.9mm |
Length | 4.23in, 107.46mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .75in, 19.06mm |
Housing Material | Polycarbonate |
Housing Color | Orange |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Method | Bag/Box |
Packaging Quantity | 12 |
Contact Type | Plug |
Product Type | Housing |
Housing Type | Plug/Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Sealable | No |
Wire Type | Stranded |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Conn Housing RCP 2 POS Crimp ST | Avnet America |
350A HOUSING SUB-ASSY, ORANGE | TE Connectivity 1604050-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1604050-2?
Additional datasheets, footprints and schematics for 1604050-2 are listed on our Part Details page. You can also find images and similar parts to 1604050-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604050-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604050-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604050-2 fall under?
The 1604050-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1604050-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604050-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604050-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604050-2 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 1604050-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604050-2 often in real-time on the comparison pages.
What if I can't find stock of 1604050-2?
You can fill out our help required form which you can use to request a quote for 1604050-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.