Distributor | Stock | ||
---|---|---|---|
![]() |
Newark |
522
units
|
Buy Now |
![]() |
Powell Electronics |
1,200
units
|
Buy Now |
![]() |
Chip One Stop |
522
units
|
Buy Now |
![]() |
Rapid Electronics |
522
units
|
Buy Now |
![]() |
PEI-Genesis |
522
units
|
Buy Now |
![]() |
TE Store |
468
units
|
Buy Now |
![]() |
Farnell |
135
units
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
Avnet Europe |
No stock
|
Buy Now |
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
Allied Electronics |
No stock
|
Buy Now |
Barrel Type | Closed Barrel |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 180A |
Contact Underplating Material | Nickel |
Contact Type | Pin/Socket |
Contact Design | Cold-headed |
Wire Contact Termination Area Plating Material | Silver |
Crimp Area Plating Thickness | 1.27µin, 50µm |
Contact Mating Area Plating Thickness | 50µin, 1.27µm |
Contact Base Material | Copper Alloy |
Underplate Material Thickness | 1.27µin, 50µm |
Contact Mating Area Plating Material | Silver |
Contact Retention Within Housing | With |
Contact Orientation | Straight |
Wire Size | 1AWG, 40 – 41mm², 78941 – 80915CMA |
Operating Voltage | 600VAC, 600VDC |
UL File Number | E28476 |
Agency/Standard | UL |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Connector Accessory Copper Al | PEI-Genesis |
CONTACT,175A/180A,#1 AWG,L/P Power Contact Type: Contact Operating Voltage: 600 VAC Operating Voltage: 600 VDC Contact Mating Area Plating Material: Silver Wire Size: 1 AWG Contact 600 VAC 600 VDC Silver | Power Contact | Part Number: 1604041-1 | Internal Number: 1604041-1 | 1 AWG | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
CONTACT 175A/180A #1 AWG L/P | Newark Electronics |
TE Connectivity CONTACT 175A/180A %231 AWG L/P Power to th | Distrelec |
Status: | Unknown |
---|---|
Series: | Power 175 Series |
RoHS: | Unknown |
Product Range | Power 175 Series |
---|---|
Contact Plating | Silver Plated Contacts |
Contact Material | Copper |
Contact Gender | - |
Contact Termination Type | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | 1AWG |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1604041-1?
Additional datasheets, footprints and schematics for 1604041-1 are listed on our Part Details page. You can also find images and similar parts to 1604041-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604041-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604041-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604041-1 fall under?
The 1604041-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1604041-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604041-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604041-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604041-1 have stock available?
Authorised distributors including Powell Electronics, Chip One Stop, Rapid Electronics, PEI-Genesis and TE Store have stock available or on a lead time for 1604041-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604041-1 often in real-time on the comparison pages.
What if I can't find stock of 1604041-1?
You can fill out our help required form which you can use to request a quote for 1604041-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.