1604040-1 Power Connectors by TE Connectivity

CONTACT,175A/180A,#4 AWG,L/P

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Powell Electronics Powell Electronics
600 units
Buy Now
Logo for TE Store TE Store
257 units
Buy Now
Logo for PEI-Genesis PEI-Genesis
100 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for Boersig Boersig
No stock
Buy Now
Logo for Distrelec Distrelec
No stock
Buy Now
Logo for Allied Electronics Allied Electronics
No stock
Buy Now
Logo for element14 element14
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Barrel Type Closed Barrel
Contact Design Cold-headed
Wire Contact Termination Area Plating Material Silver
端子の下地めっきの材料 Nickel
Contact Current Rating (Max) 180A
Contact Underplating Material Nickel
Contact Type Pin/Socket
Contact Orientation Straight
Contact Base Material Copper Alloy
Crimp Area Plating Thickness 1.27µin, 50µm
Contact Mating Area Plating Thickness 50µin, 1.27µm
Underplate Material Thickness 1.27µin, 50µm
Contact Mating Area Plating Material Silver
Contact Retention Within Housing With
Wire Size 21mm², 41444CMA, 4AWG
Operating Voltage 600VDC, 600VAC
UL Rating Recognized
Agency/Standard UL
UL File Number E28476
UL Flammability Rating UL 94V-0
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power
Wire Type Stranded
Wire/Cable Type Discrete Wire
Packaging Quantity 1
Packaging Method Loose Piece
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Wire
Product Type Contact
Termination Type Crimp
Operating Temperature Range -40 – 105°C, -40 – 221°F

Alternative Descriptions

CONTACT,175A/180A,#4 AWG,L/P Power Contact Type: Contact Operating Voltage: 600 VAC Operating Voltage: 600 VDC Contact Mating Area Plating Material: Silver Wire Size: 4 AWG Contact 600 VAC 600 VDC Silver | Power Contact | Part Number: 1604040-1 | Internal Number: 1604040-1 | 4 AWG | TE Connectivity | TE Store
Connector Accessory Copper Al | PEI-Genesis
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America
CONTACT, 4AWG, CRIMP | Newark Electronics
TE Connectivity - AMP Power Contact CONTACT175A/180A%234 AWGL/P | Distrelec
CONTACT, PIN/SOCKET, 4AWG, CRIMP | Farnell

More Parts in Power Contacts


Featured content from Farnell

1604040-1 . Unknown Parts by Unknown

CONTACT 175A/180A #4 AWG L/P
Status: Unknown
Series: Power 175 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Product Range Power 175 Series
Contact Plating Silver Plated Contacts
Contact Material Copper
Contact Gender Pin Socket
Contact Termination Type Crimp
Wire Size AWG Min -
Wire Size AWG Max 4AWG
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1604040-1?

Additional datasheets, footprints and schematics for 1604040-1 are listed on our Part Details page. You can also find images and similar parts to 1604040-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1604040-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604040-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1604040-1 fall under?

The 1604040-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1604040-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1604040-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1604040-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1604040-1 have stock available?

Authorised distributors including Powell Electronics, TE Store, PEI-Genesis, Farnell and Avnet America have stock available or on a lead time for 1604040-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1604040-1 often in real-time on the comparison pages.

What if I can't find stock of 1604040-1?

You can fill out our help required form which you can use to request a quote for 1604040-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay