1604038-1 Power Connectors by TE Connectivity

CONTACT,175A/180A,1/0 AWG,L/P

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Powell Electronics Powell Electronics
1,897 units
Buy Now
Logo for Chip One Stop Chip One Stop
945 units
Buy Now
Logo for PEI-Genesis PEI-Genesis
945 units
Buy Now
Logo for TE Store TE Store
391 units
Buy Now
Logo for Newark Electronics Newark Electronics
340 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
Logo for Distrelec Distrelec
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Barrel Type Closed Barrel
Contact Design Cold-headed
Wire Contact Termination Area Plating Material Silver
端子の下地めっきの材料 Nickel
Contact Current Rating (Max) 180A
Contact Underplating Material Nickel
Contact Type Pin/Socket
Contact Orientation Straight
Contact Base Material Copper Alloy
Crimp Area Plating Thickness 1.27µin, 50µm
Contact Mating Area Plating Thickness 50µin, 1.27µm
Underplate Material Thickness 1.27µin, 50µm
Contact Mating Area Plating Material Silver
Contact Retention Within Housing With
Wire Size 41444 – 118412CMA, 1 – 0AWG, 21 – 60mm²
Operating Voltage 600VDC, 600VAC
UL File Number E28476
Agency/Standard UL
UL Rating Recognized
UL Flammability Rating UL 94V-0
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power
Wire Type Stranded
Wire/Cable Type Discrete Wire
Packaging Method Box
Packaging Quantity 400
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Wire
Product Type Contact
Termination Type Crimp
Operating Temperature Range -40 – 221°F, -40 – 105°C

Alternative Descriptions

Connector Accessory Copper Al | PEI-Genesis
CONTACT, HERMAPHRODITIC, CRIMP, 0AWG | Farnell
CONTACT,175A/180A,1/0 AWG,L/P Power Contact Type: Contact Operating Voltage: 600 VAC Operating Voltage: 600 VDC Contact Mating Area Plating Material: Silver Wire Size: 0 AWG Contact 600 VAC 600 VDC Silver | Power Contact | Part Number: 1604038-1 | Internal Number: 1604038-1 | 0 AWG | TE Connectivity | TE Store
CONTACT, TAB, CRIMP, 1/0AWG | Newark Electronics
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America
TE Connectivity - AMP Power Contact CONTACT175A/180A1/0 AWGL/P | Distrelec

More Parts in Power Contacts


Featured content from Farnell

1604038-1 . Unknown Parts by Unknown

CONTACT HERMAPHRODITIC CRIMP 0AWG
Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Product Range -
Contact Gender Hermaphroditic
Contact Termination Type Crimp
Wire Size AWG Max 0AWG
Contact Plating Silver Plated Contacts
For Use With AMP Power Series Housing Connectors
Wire Size AWG Min -
Contact Material Copper Alloy
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1604038-1?

Additional datasheets, footprints and schematics for 1604038-1 are listed on our Part Details page. You can also find images and similar parts to 1604038-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1604038-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604038-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1604038-1 fall under?

The 1604038-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1604038-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1604038-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1604038-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1604038-1 have stock available?

Authorised distributors including Powell Electronics, Chip One Stop, PEI-Genesis, Farnell and TE Store have stock available or on a lead time for 1604038-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1604038-1 often in real-time on the comparison pages.

What if I can't find stock of 1604038-1?

You can fill out our help required form which you can use to request a quote for 1604038-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay