Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.34
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.40
|
557
in stock
|
Buy Now | |
TE Store
from US$8.04
|
1,007
in stock
|
Buy Now | |
Powell Electronics
from US$7.55
|
840
in stock
|
Buy Now | |
Newark Electronics
from US$8.51
|
557
in stock
|
Buy Now | |
Rapid Electronics
from US$7.15
|
557
in stock
|
Buy Now | |
Chip One Stop
from US$5.34
|
557
in stock
|
Buy Now | |
Farnell
from US$8.38
|
450
in stock
|
Buy Now | |
Avnet America
from US$5.80
|
-
|
Buy Now | |
RS Americas
from US$9.56
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Housing Color | Yellow |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | Without |
Circuit Application | Power & Signal |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
175A HOUSING SUB-ASSY,BLACK Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 2 Number of Rows: 1 Housing Receptacle Wire-to-Wire 2 | Wire-To-Board Connector Assembly & Housing | Part Number: 1604037-6 | Internal Number: 1604037-6 | TE Connectivity | TE Store |
Power To The Board 175A Hsing Sub-Assy Black |Amp Te Connectivity 1604037-6 | Newark Electronics |
Power to the Board 175A HSING SUB-ASSY BLACK | Rapid Electronics |
TE Connectivity 175A HOUSING SUB-ASSY BLACK Power to the | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Housing PL 2 POS ST Bulk | Avnet America |
175A HOUSING SUB-ASSY, BLACK, Wire-to-Board Connector Assemblies and Housings | TE Connectivity 1604037-6 | RS Americas |
Where can I find additional details, specifications and documents for a 1604037-6?
Additional datasheets, footprints and schematics for 1604037-6 are listed on our Part Details page. You can also find images and similar parts to 1604037-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604037-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604037-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604037-6 fall under?
The 1604037-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1604037-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604037-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604037-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604037-6 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1604037-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604037-6 often in real-time on the comparison pages.
What if I can't find stock of 1604037-6?
You can fill out our help required form which you can use to request a quote for 1604037-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.