Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.88
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.21
|
489
in stock
|
Buy Now | |
Powell Electronics
from US$4.81
|
4,457
in stock
|
Buy Now | |
Newark Electronics
from US$6.49
|
489
in stock
|
Buy Now | |
Rapid Electronics
from US$7.56
|
489
in stock
|
Buy Now | |
Chip One Stop
from US$4.81
|
489
in stock
|
Buy Now | |
TE Store
from US$5.26
|
292
in stock
|
Buy Now | |
Farnell
from US$7.83
|
120
in stock
|
Buy Now | |
Avnet America
from US$3.88
|
-
|
Buy Now | |
RS Americas
from US$5.31
|
-
|
Buy Now | |
Boersig
from US$4.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Signal Positions | 0 |
Number of Rows | 1 |
Number of Positions | 2 |
Contact Retention | Without |
Width | 53.5mm, 2.11in |
Height | 25.4mm, 1in |
Wire Size | 21 – 60mm², 4 – 0AWG, 41444 – 118412CMA |
Accepts Wire Insulation Diameter Range | 18mm, .7in |
Length | 3.08in, 78.2mm |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .75in, 19.06mm |
Housing Material | Polycarbonate |
UL Rating | Recognized |
Agency/Standard | UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Method | Bag/Box |
Packaging Quantity | 50 |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Sealable | No |
Housing Type | Plug/Receptacle |
Contact Type | Plug |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Power To The Board Housing Sub-Assy 175A Gray Rohs Compliant: Yes |Amp Te Connectivity 1604037-4 | Newark Electronics |
Power to the Board HOUSING SUB-ASSY 175A GRAY | Rapid Electronics |
TE Connectivity - AMP PWR CONN 175A HOUSING SUB-ASSYGRAY | Distrelec |
175A HOUSING SUB-ASSY,GRAY Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Plug Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 19.06 mm Housing Receptacle Wire-to-Wire | Rectangular Power Connector | Part Number: 1604037-4 | Internal Number: 1604037-4 | 19.06 mm | TE Connectivity | TE Store |
CONN HOUSING, PLUG/RCPT, 2POS, 19.06MM | Farnell |
Conn Housing PL 2 POS ST Bulk | Avnet America |
Rectangular Connector, 175A HOUSING SUB-ASSY, GRAY 175 AMP Power Series | TE Connectivity 1604037-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1604037-4?
Additional datasheets, footprints and schematics for 1604037-4 are listed on our Part Details page. You can also find images and similar parts to 1604037-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604037-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604037-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604037-4 fall under?
The 1604037-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1604037-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604037-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604037-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604037-4 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1604037-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604037-4 often in real-time on the comparison pages.
What if I can't find stock of 1604037-4?
You can fill out our help required form which you can use to request a quote for 1604037-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.