Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.34
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.42
|
1,601
in stock
|
Buy Now | |
Newark Electronics
from US$7.94
|
1,601
in stock
|
Buy Now | |
Rapid Electronics
from US$6.78
|
1,601
in stock
|
Buy Now | |
Chip One Stop
from US$5.34
|
1,601
in stock
|
Buy Now | |
TE Store
from US$8.18
|
398
in stock
|
Buy Now | |
Avnet America
from US$5.79
|
-
|
Buy Now | |
RS Americas
from US$8.17
|
-
|
Buy Now | |
Boersig
from US$7.02
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Signal Positions | 0 |
Number of Rows | 1 |
Number of Positions | 2 |
Contact Retention | Without |
Wire Size | 21 – 60mm², 4 – 0AWG, 41444 – 118412CMA |
Width | 2.11in, 53.5mm |
Accepts Wire Insulation Diameter Range | 18mm, .7in |
Length | 78.2mm, 3.08in |
Height | 25.4mm, 1in |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Polycarbonate |
Centerline (Pitch) | 19.06mm, .75in |
Housing Color | Yellow |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL |
UL Rating | Recognized |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Quantity | 50 |
Packaging Method | Bag/Box |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Contact Type | Plug |
Connector System | Wire-to-Wire |
Housing Type | Plug/Receptacle |
Product Type | Housing |
Wire Type | Stranded |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Power To The Board Hsg Sub-Asy Yellow 175A |Amp Te Connectivity 1604037-1 | Newark Electronics |
Power to the Board HSG SUB-ASY YELLOW 175A | Rapid Electronics |
TE Connectivity 175A HOUSING SUB-ASSY YELLOW Power to th | Distrelec |
175A HOUSING SUB-ASSY,YELLOW Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Plug Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 19.06 mm Housing Receptacle Wire-to-Wire | Rectangular Power Connector | Part Number: 1604037-1 | Internal Number: 1604037-1 | 19.06 mm | TE Connectivity | TE Store |
Conn Housing PL 2 POS ST Bulk | Avnet America |
Rectangular Connector, 175A HOUSING SUB-ASSY, YELLOW 175 AMP Power Series | TE Connectivity 1604037-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1604037-1?
Additional datasheets, footprints and schematics for 1604037-1 are listed on our Part Details page. You can also find images and similar parts to 1604037-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604037-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604037-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604037-1 fall under?
The 1604037-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1604037-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604037-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604037-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604037-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1604037-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604037-1 often in real-time on the comparison pages.
What if I can't find stock of 1604037-1?
You can fill out our help required form which you can use to request a quote for 1604037-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.