Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.94
Number of Rows | 1 |
---|---|
Number of Power Positions | 0 |
Number of Positions | 1 |
Number of Signal Positions | 0 |
Contact Mating Area Plating Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | 120A |
Contact Mating Area Plating Material | Silver |
Contact Retention | Without |
Contact Termination Area Plating Material | Silver |
Width | 23.4mm, .921in |
Height | 23.99mm, .944in |
Wire Size | 34 – 35mm², 67100CMA, 2AWG |
Length | 69.6mm, 2.74in |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Red |
Housing Material | Polycarbonate |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
Mating Alignment | Without |
Circuit Application | Power |
Packaging Method | Bag |
Assembly or Kit | Kit |
Sealable | No |
Housing Type | Plug/Receptacle |
Contact Type | Pin/Socket |
Product Type | Connector Assembly |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Wire Type | Stranded |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
120A SGL POLE KIT, 2 AWG RED Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Plug Receptacle Connector System: Wire-to-Wire Number of Positions: 1 Sealable: No Connector Assembly Plug Wire-to-Wire | Rectangular Power Connector | Part Number: 1604002-5 | Internal Number: 1604002-5 | TE Connectivity | TE Store |
Connector Kit, Red Housing, 1 Position, 2Awg Contact | Newark Electronics |
Conn Power PL 1 POS Crimp ST Cable Mount 1 Terminal 1 Port | Avnet America |
120A SGL POLE KIT, 2 AWG RED, Rectangular Power Connectors | TE Connectivity 1604002-5 | RS Americas |
CONN, RECTNGLR, PLUG/RCPT, 1POS, CABLE | Farnell |
Status: | Unknown |
---|---|
Series: | Power 120 Series |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Product Range | Power 120 Series |
Connector Mounting | Cable Mount |
Contact Termination Type | Crimp |
Pitch Spacing | - |
Gender | Plug Receptacle |
Contact Gender | Pin Socket |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
Connector Shell Size | - |
No. of Rows | 1Rows |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1604002-5?
Additional datasheets, footprints and schematics for 1604002-5 are listed on our Part Details page. You can also find images and similar parts to 1604002-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604002-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604002-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604002-5 fall under?
The 1604002-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1604002-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604002-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604002-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1604002-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1604002-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604002-5 often in real-time on the comparison pages.
What if I can't find stock of 1604002-5?
You can fill out our help required form which you can use to request a quote for 1604002-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.