Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
11,900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
66,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
60,000
in stock
|
Buy Now | |
TE Store
from US$0.13
|
42,030
in stock
|
Buy Now | |
element14
from US$0.11
|
29,600
in stock
|
Buy Now | |
Powell Electronics
from US$0.11
|
14,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
11,900
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$1.84
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Sager
from US$2.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Nickel |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Contact Base Material | Steel |
Terminal Orientation | Straight |
Barrel Type | Open |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Overall Length | .752in, 19.1mm |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .093 – .13in, 2.36 – 3.3mm |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 8.1kgf, 80Newton |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Sealable | No |
Insulated | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
250 FASTON REC. 24-17 AWG PNST | Rapid Electronics |
CRIMP TERMINALS | Farnell |
250 FASTON,REC.,24-17 AWG,PNST Quick Disconnect Terminal Type: Receptacle Wire Size: 24 – 18 AWG Wire Size: .3 – .8 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 24 – 18 AWG .3 – .8 mm² 6.35 mm | Quick Disconnect | Part Number: 160389-3 | Internal Number: 160389-3 | TE Connectivity | TE Store |
Faston 250 Rec 0.3-0.8Mm2 Pnpstl Rohs Compliant: Yes |Amp Te Connectivity 160389-3 | Newark Electronics |
TE Connectivity 250 FASTON REC. 24-17 AWG PNST Terminals | Distrelec |
Quick Disconnect Terminal 18-22AWG RCP 20.1mm 7.6mm Nickel Strip | Avnet America |
Where can I find additional details, specifications and documents for a 160389-3?
Additional datasheets, footprints and schematics for 160389-3 are listed on our Part Details page. You can also find images and similar parts to 160389-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160389-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160389-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160389-3 fall under?
The 160389-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160389-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160389-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 160389-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160389-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and element14 have stock available or on a lead time for 160389-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160389-3 often in real-time on the comparison pages.
What if I can't find stock of 160389-3?
You can fill out our help required form which you can use to request a quote for 160389-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.