Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.85
|
No stock
|
Buy Now | |
Boersig
from US$0.68
|
327
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
-
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
Rapid Electronics
from US$1.12
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
element14
from US$0.64
|
-
|
Buy Now | |
TTI Europe
from US$1.11
|
-
|
Buy Now | |
TE Store
from US$1.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Insulation Material | Nylon |
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Phosphor Bronze |
Crimp Type | Compression |
Barrel Type | Closed |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Overall Length | 26mm, 1.024in |
Mating Tab Width | .25in, 6.35mm |
Accepts Wire Insulation Diameter Range | .25in, 6.35mm |
Mating Tab Thickness | .81mm, .032in |
Wire Size | 4 – 6mm², 11 – 10AWG, 8226 – 12066CMA |
Voltage (Max) | 300V |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Yellow |
Packaging Method | Box |
Packaging Quantity | 500 |
Insertion Force | Normal |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Crimp Terminal, Disconnect, 6.35Mm X 0.81Mm, Yel | Newark Electronics |
PIDG Quick Disconnect Terminal 10-11.5AWG RCP 26.5mm 7.6mm Tin Loose Piece | Avnet America |
TE 160314-5 250 Faston Crimp Receptacle PIDG Tin 11-10AWG Yellow | Rapid Electronics |
250 PIDG Faston Rec | TE Connectivity 160314-5 | RS Americas |
TERMINAL, FASTON, 6.35X0.81MM | element14 |
250 PIDG FASTON REC Quick Disconnect Terminal Type: Receptacle Wire Size: 11 – 10 AWG Wire Size: 4 – 6 mm² Wire Size: 8226 – 12066 CMA Mating Tab Width: 6.35 mm Receptacle 11 – 10 AWG 4 – 6 mm² 8226 – 12066 CMA | Quick Disconnect | Part Number: 160314-5 | Internal Number: 160314-5 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 250 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 11AWG |
Wire Size AWG Max | 10AWG |
Insulator Colour | Yellow |
Conductor Area CSA | 6mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 160314-5?
Additional datasheets, footprints and schematics for 160314-5 are listed on our Part Details page. You can also find images and similar parts to 160314-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160314-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160314-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160314-5 fall under?
The 160314-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160314-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160314-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 160314-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160314-5 have stock available?
Authorised distributors including Boersig, Newark Electronics, Avnet America, Rapid Electronics and RS Americas have stock available or on a lead time for 160314-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160314-5 often in real-time on the comparison pages.
What if I can't find stock of 160314-5?
You can fill out our help required form which you can use to request a quote for 160314-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.