Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0160314-2,
137166-000 |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
4,584
in stock
|
Buy Now | |
element14
from US$0.53
|
4,584
in stock
|
Buy Now | |
Farnell
from US$0.67
|
4,584
in stock
|
Buy Now | |
Rapid Electronics
from US$0.92
|
2,770
in stock
|
Buy Now | |
RS Americas
from US$0.70
|
1,211
in stock
|
Buy Now | |
Boersig
from US$0.55
|
1,032
in stock
|
Buy Now | |
Distrelec
from US$0.63
|
423
in stock
|
Buy Now | |
Heilind Electronics
from US$0.75
|
319
in stock
|
Buy Now | |
TE Store
from US$1.10
|
205
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
155
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.75
|
106
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.73
|
47
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
TTI Europe
from US$0.44
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Plating Material | Tin |
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Barrel Type | Closed |
Contact Base Material | Brass |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Wire Size | 8226 – 12066CMA, 11 – 10AWG, 4 – 6mm² |
Mating Tab Thickness | .032in, .81mm |
Overall Length | 1.024in, 26mm |
Mating Tab Width | 6.35mm, .25in |
Voltage (Max) | 300V |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Yellow |
Packaging Method | Bag |
Packaging Quantity | 500 |
Terminates To | Wire & Cable |
Wire Stop | No |
Sealable | No |
Insulated | Yes |
Insertion Force | Normal |
Operating Temperature Range | 221°F, 105°C |
Terminal Female Disconnect 6.35Mm Yellow | Newark Electronics |
TERMINAL FEMALE DISCONNECT 6.35MM YELLOW | element14 |
TE Connectivity 160314-2 Insulated Receptacle Yellow 4.0 - 6.0mm² | Rapid Electronics |
PIDG FASTON .250 Series Yellow Insulated Crimp RECP,6.35x0.81mm,11 to 10 AWG | TE Connectivity 160314-2 | RS Americas |
TE Connectivity Spade Connector, Partially Insulated, 4 ... 6mm², Socket | Distrelec |
250 FASTON | Heilind Electronics |
250 FASTON Quick Disconnect Terminal Type: Receptacle Wire Size: 11 – 10 AWG Wire Size: 4 – 6 mm² Wire Size: 8226 – 12066 CMA Mating Tab Width: 6.35 mm Receptacle 11 – 10 AWG 4 – 6 mm² 8226 – 12066 CMA | Pidg Faston Receptacle Quick Disconnect | Part Number: 160314-2 | Internal Number: 160314-2 | Alias Number: 137166-000 | TE Connectivity | TE Store |
Quick Connect 6.35mm Pitch Non-Mating End Insulated Female 10-11.5 AWG Crimp Connector | Future Electronics |
Terminal: flat | Transfer Multisort Elektronik |
PIDG Quick Disconnect Terminal 10-11.5AWG F 26.5mm 7.6mm Gold Loose Piece | Avnet Abacus |
Receptacle terminal, PIDG FASTON, yellow | RS |
FASTON FMALE AWG11.5-10 YELLOW | TTI Europe |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 250 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 11AWG |
Where can I find additional details, specifications and documents for a 160314-2?
Additional datasheets, footprints and schematics for 160314-2 are listed on our Part Details page. You can also find images and similar parts to 160314-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160314-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160314-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160314-2 fall under?
The 160314-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160314-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160314-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160314-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160314-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS Americas have stock available or on a lead time for 160314-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160314-2 often in real-time on the comparison pages.
What if I can't find stock of 160314-2?
You can fill out our help required form which you can use to request a quote for 160314-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.