Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
No stock
|
Buy Now | |
Boersig
from US$0.14
|
20,024
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
431
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
431
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Farnell
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Accepts Wire Insulation Diameter Range | .051 – .078in, 1.3 – 2mm |
Wire Size | .32 – .51mm², 22 – 20AWG |
Overall Length | .6in, 15.24mm |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Comment | According to DIN 46340, Part 1 |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Terminates To | Wire & Cable |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals 110 FF RCPT 22-20 010TPBR | Rapid Electronics |
TE Connectivity - AMP FASTIN-FASTON 110 Push-On Term 0.51mm2 | Distrelec |
TERMINAL REC 2.79MM 22-20AWG FASTIN-ON | RS |
Ff 110 Rec 22-20Awg Tpbr Lp |Amp Te Connectivity 160308-2 | Newark Electronics |
Quick Disconnect Terminal 20-22AWG F Tin Loose Piece | Avnet America |
FASTIN-FASTON .110 Series Crimp Receptacle,2.79x0.79mm,22 to 20 AWG, Tin Plated | TE Connectivity 160308-2 | RS Americas |
Where can I find additional details, specifications and documents for a 160308-2?
Additional datasheets, footprints and schematics for 160308-2 are listed on our Part Details page. You can also find images and similar parts to 160308-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160308-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160308-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160308-2 fall under?
The 160308-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160308-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160308-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160308-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160308-2 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Distrelec, RS and Newark Electronics have stock available or on a lead time for 160308-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160308-2 often in real-time on the comparison pages.
What if I can't find stock of 160308-2?
You can fill out our help required form which you can use to request a quote for 160308-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.