Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Weight per Piece | .331g |
---|---|
Plating Material | Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Underplating Material | None |
Wire Insulation Diameter (Max) | 3.4036mm, .134in |
Tongue Thickness | .024in, .61mm |
Wire Insulation Diameter (Min) | .098in |
Stud Diameter | .169in, 4.3mm |
Wire Insulation Diameter | .098 – .134in, 2.5 – 3.4mm |
Barrel Inside Diameter | 1.9mm, .075in, 2.79mm, .11in |
Wire Size | .5 – 1.5mm², 20 – 15AWG, 1021 – 3256CMA |
Overall Length | 12.45mm, .49in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 15000 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Stud Size | #8, M4 |
Barrel Type | Open Barrel |
Insulated | No |
Support Style | Insulation Support |
Shape Description | Circular/Oval |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
RING TONGUE IS AUTOMATIC 0.5-1.43MM2TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 20 – 15 AWG Wire Size: .5 – 1.5 mm² Wire Size: 1021 – 3256 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 20 – 15 AWG .5 – 1.5 mm² 1021 – 3256 CMA | Ring Terminal | Part Number: 160252-2 | Internal Number: 160252-2 | TE Connectivity | TE Store |
Ring Tongue I.s. Rohs Compliant: Yes |Amp Te Connectivity 160252-2 | Newark Electronics |
Ring Tongue Terminal 15.5-20AWG 12.4mm 6.2mm Tin Strip | Avnet America |
RING TONGUE IS AUTOMATIC 0.5- | TTI Europe |
Where can I find additional details, specifications and documents for a 160252-2?
Additional datasheets, footprints and schematics for 160252-2 are listed on our Part Details page. You can also find images and similar parts to 160252-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160252-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160252-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160252-2 fall under?
The 160252-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160252-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160252-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160252-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160252-2 have stock available?
Authorised distributors including TE Store, Boersig, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 160252-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160252-2 often in real-time on the comparison pages.
What if I can't find stock of 160252-2?
You can fill out our help required form which you can use to request a quote for 160252-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.