160224J630N-F Capacitors by Cornell Dubilier Electronics

CAPACITOR POLYESTER FILM 0.22UF 630V 5% RADIAL

Status: Unknown
Series: 160 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.76

Distributor Stock
Logo for Farnell
Farnell
from US$2.27
312
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.76
312
in stock
Buy Now
Logo for element14
element14
from US$1.85
312
in stock
Buy Now

Specifications

Capacitance 0.22µF
Voltage Rating 630V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 5%
Product Range 160 Series
Capacitor Case Style -
Lead Spacing 22.5mm

Alternative Descriptions

Capacitor Polyester Film 0.22Uf, 630V, 5%, Radial | Newark Electronics
CAPACITOR POLYESTER FILM 0.22UF, 630V, 5%, RADIAL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 160224J630N-F?

Additional datasheets, footprints and schematics for 160224J630N-F are listed on our Part Details page. You can also find images and similar parts to 160224J630N-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 160224J630N-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160224J630N-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 160224J630N-F fall under?

The 160224J630N-F is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 160224J630N-F when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 160224J630N-F you can contact the distributor directly for product support, shipping queries etc.

Is the 160224J630N-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 160224J630N-F have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 160224J630N-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 160224J630N-F often in real-time on the comparison pages.

What if I can't find stock of 160224J630N-F?

You can fill out our help required form which you can use to request a quote for 160224J630N-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay