Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPDT |
Switch Operation | On-None-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 16A |
RoHS Compliant | Yes |
Switch, Rocker, Spdt, 16A, 250V, Black | Newark Electronics |
Switch, Rocker | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1602-11E?
Additional datasheets, footprints and schematics for 1602-11E are listed on our Part Details page. You can also find images and similar parts to 1602-11E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1602-11E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1602-11E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1602-11E fall under?
The 1602-11E is listed under Switches & Relays > Switches > Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 1602-11E when available in the Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1602-11E you can contact the distributor directly for product support, shipping queries etc.
Is the 1602-11E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1602-11E have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 1602-11E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1602-11E often in real-time on the comparison pages.
What if I can't find stock of 1602-11E?
You can fill out our help required form which you can use to request a quote for 1602-11E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.