Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0160181-2 |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
2,080
in stock
|
Buy Now | |
TE Store
from US$0.29
|
5,152
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
2,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
2,080
in stock
|
Buy Now | |
element14
from US$0.32
|
2,080
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
Distrelec
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .185g |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Barrel Inside Diameter | .175in, .105in, 2.66mm, 4.44mm |
Stud Diameter | .26in, 6.6mm |
Overall Length | 20.57mm, .81in |
Wire Insulation Diameter | .15 – .209in, 3.8 – 5.3mm |
Tongue Thickness | .76mm, .03in |
Wire Insulation Diameter (Max) | .209in, 5.3086mm |
Wire Size | 6529 – 10382CMA, 3.1 – 5.3mm², 12 – 10AWG |
Wire Insulation Diameter (Min) | .15in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Splice Free |
Packaging Method | Strip/Reel |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Barrel Type | Open Barrel |
Stud Size | M6 |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING TONGUE IS 3.1-5.3 MM2 TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3.1 – 5.3 mm² Wire Size: 6529 – 10382 CMA Stud Size: M6 Closed Ring Tongue Terminal 12 – 10 AWG 3.1 – 5.3 mm² 6529 – 10382 CMA | Ring Terminal | Part Number: 160181-2 | Internal Number: 160181-2 | Alias Number: 0-0160181-2 | TE Connectivity | TE Store |
RING TONGUE IS 3.1-5.3 MM2 | TTI Europe |
Terminal, Ring Tongue, 1/4", 10Awg Rohs Compliant: Yes |Amp Te Connectivity 160181-2 | Newark Electronics |
TERMINAL, RING TONGUE, 1/4", 10AWG | element14 |
Ring Tongue Terminal 10-12AWG 26mm 11.9mm Tin Strip | Avnet America |
TE Connectivity - AMP Wire Terminal 5.3mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 160181-2?
Additional datasheets, footprints and schematics for 160181-2 are listed on our Part Details page. You can also find images and similar parts to 160181-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160181-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160181-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160181-2 fall under?
The 160181-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160181-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160181-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160181-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160181-2 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 160181-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160181-2 often in real-time on the comparison pages.
What if I can't find stock of 160181-2?
You can fill out our help required form which you can use to request a quote for 160181-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.