Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
450
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
29,980
in stock
|
Buy Now | |
TE Store
from US$0.12
|
29,960
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Farnell
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Contact Base Material | Brass |
Terminal Type | Tab |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 2.8mm, .11in |
Accepts Wire Insulation Diameter Range | .055 – .087in, 1.4 – 2.21mm |
Overall Length | 22mm, .866in |
Wire Size | .32 – .51mm², 22 – 20AWG |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
0.110 (2.79mm) Quick Connect Male 20-22 AWG Crimp Connector Non-Insulated | Future Electronics |
Ff 110 Tab 22-20Awg Tpbr Rohs Compliant: Yes |Amp Te Connectivity 160174-2 | Newark Electronics |
FF 110 TAB 22-20AWG TPBR Quick Disconnect Terminal Type: Tab Wire Size: 22 – 20 AWG Wire Size: .32 – .51 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Tab 22 – 20 AWG .32 – .51 mm² 2.8 mm | Quick Disconnect | Part Number: 160174-2 | Internal Number: 160174-2 | TE Connectivity | TE Store |
Terminal Tab 2.79mm 22-20AWG Fastin-on | RS |
Quick Disconnect Terminal 20-22AWG Tab Tin Strip | Avnet America |
FASTIN-FASTON .110 Series Crimp Tab Terminal,2.79x0.79mm,22 to 20 AWG Tin Plated | TE Connectivity 160174-2 | RS Americas |
TAB, 2.8MM, 22-20AWG | element14 |
Where can I find additional details, specifications and documents for a 160174-2?
Additional datasheets, footprints and schematics for 160174-2 are listed on our Part Details page. You can also find images and similar parts to 160174-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160174-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160174-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160174-2 fall under?
The 160174-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160174-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160174-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160174-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160174-2 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, TE Store, RS and Avnet America have stock available or on a lead time for 160174-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160174-2 often in real-time on the comparison pages.
What if I can't find stock of 160174-2?
You can fill out our help required form which you can use to request a quote for 160174-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.