Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0160171-0,
488456-000 |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
5,845
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
5,845
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
TE Store
from US$0.34
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Blue |
---|---|
Plating Material | Copper, Tin |
Insulation Sleeve Color | Blue |
Weight per Piece | .185g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Overall Length | .9331in, 23.7mm |
Wire Size | 16 – 14AWG, 1.04 – 2.62mm², 2050 – 5180CMA |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Insulation Diameter | .118 – .193in, 3 – 4.9mm |
Stud Diameter | 5.2mm, .2047in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M5 |
Support Style | Insulation Support |
Shape Description | SPADE-021 |
Operating Temperature Range | 105°C, 221°F |
Terminals SPADE TONG 16-14 AWG | Rapid Electronics |
TE Connectivity P.G. SPADE Terminals SPADE TONG 16-14 AW | Distrelec |
P.g. Spade |Amp Te Connectivity 160171 | Newark Electronics |
Spade Tongue Terminal 14-16AWG 22.5mm 9.8mm Tin Loose Piece | Avnet America |
Special Order: P.G. SPADE Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M5 Spade Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Spade Terminal | Part Number: 160171 | Internal Number: 160171 | Alias Number: 488456-000 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 160171?
Additional datasheets, footprints and schematics for 160171 are listed on our Part Details page. You can also find images and similar parts to 160171 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160171 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160171 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160171 fall under?
The 160171 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160171 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160171 you can contact the distributor directly for product support, shipping queries etc.
Is the 160171 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160171 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 160171.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160171 often in real-time on the comparison pages.
What if I can't find stock of 160171?
You can fill out our help required form which you can use to request a quote for 160171 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.