Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | L125/1658R25B |
Plating Material | Unplated |
---|---|
Splice Material | Brass |
Strip Orientation | End Feed |
Splice Capacity | 3 |
Number of Serrations | 9 |
Contact Plating Material | Unplated |
Terminal & Splice Type | Splice |
Wire Size | 1.8 – 4mm², 14.5 – 11.5AWG, 3500 – 7500CMA |
Wire Diameter Range | .059 – .087in, 1.5 – 2.21mm |
Material Thickness | .025in, .64mm |
Overall Length | 4.93mm, .194in |
Material Width | .194in, 4.93mm |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip |
Packaging Quantity | 11000 |
Wire/Cable Type | Magnet Wire |
Serrated | Yes |
Product Type | Splice |
Barrel Style | Standard |
Insulated | No |
Sealable | No |
Splice Type | Thru Splice |
Barrel Type | Open Barrel |
Termination Method | Crimp |
Crimpband Type | MTM (Magnetic Wire) |
Terminals L125/1658R25B MTM 3400-9000 | Rapid Electronics |
TERMINALS -SPECIALTY TERMINALS CONNECTOR | Farnell |
Magnet Wire Terminal 11.5-14.5AWG | Avnet America |
L125/1658R25B | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1601706-1?
Additional datasheets, footprints and schematics for 1601706-1 are listed on our Part Details page. You can also find images and similar parts to 1601706-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1601706-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1601706-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1601706-1 fall under?
The 1601706-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1601706-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1601706-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1601706-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1601706-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and Power and Signal Group have stock available or on a lead time for 1601706-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1601706-1 often in real-time on the comparison pages.
What if I can't find stock of 1601706-1?
You can fill out our help required form which you can use to request a quote for 1601706-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.