Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
4,864
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
92,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
92,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
92,400
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
92,400
in stock
|
Buy Now | |
TE Store
from US$0.20
|
19,368
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
6,600
in stock
|
Buy Now | |
element14
from US$0.23
|
4,864
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1.741g |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Underplating Material | Nickel |
Wire Insulation Diameter | 3.8 – 5.3mm, .15 – .209in |
Tongue Thickness | .76mm, .03in |
Wire Size | 3.1 – 5.3mm², 6529 – 10382CMA, 12 – 10AWG |
Wire Insulation Diameter (Min) | .15in |
Wire Insulation Diameter (Max) | 5.3086mm, .209in |
Overall Length | .95in, 24.13mm |
Stud Diameter | 4.3mm, .169in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 2200 |
Support Style | Insulation Support |
Shape Description | Circular/Oval |
Sealable | No |
Barrel Type | Open Barrel |
Stud Size | M4, #8 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring Tongue With Is 3.1-5.3 Mm2 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 160163-2 | Newark Electronics |
RING TONGUE WITH IS 3.1-5.3 MM2 TPBR | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 5.3mm2 | Distrelec |
RING TONGUE WITH IS 3.1-5.3 MM2 TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3.1 – 5.3 mm² Wire Size: 6529 – 10382 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 12 – 10 AWG 3.1 – 5.3 mm² 6529 – 10382 CMA | Ring Terminal | Part Number: 160163-2 | Internal Number: 160163-2 | TE Connectivity | TE Store |
10-12 AWG Stud Circular M4 Crimp Ring Terminal Connector | Future Electronics |
TERMINAL, RING TONGUE, #8, 10AWG | element14 |
BORNE, OEILLET #8, 10AWG | Farnell |
Ring Tongue Terminal 10-12AWG 24mm 9mm Tin Strip | Avnet America |
RING TONGUE WITH IS 3.1-5.3 MM2 TPBR | TE Connectivity 160163-2 | RS Americas |
RING TONGUE WITH IS 3.1-5.3 MM | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 160163-2?
Additional datasheets, footprints and schematics for 160163-2 are listed on our Part Details page. You can also find images and similar parts to 160163-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160163-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160163-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160163-2 fall under?
The 160163-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160163-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160163-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160163-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160163-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 160163-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160163-2 often in real-time on the comparison pages.
What if I can't find stock of 160163-2?
You can fill out our help required form which you can use to request a quote for 160163-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.