Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | L0326R12B |
Splice Material | Brass |
---|---|
Plating Material | Unplated |
Number of Serrations | 7 |
Strip Orientation | End Feed |
Splice Capacity | 3 |
Contact Plating Material | Unplated |
Terminal & Splice Type | Splice |
Material Thickness | .3mm, .012in |
Material Width | .154in, 3.91mm |
Wire Size | 27.5 – 21AWG, 170 – 800CMA, .09 – .4mm² |
Wire Diameter Range | .013 – .028in, .33 – .71mm |
Overall Length | .154in, 3.91mm |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip |
Serrated | Yes |
Wire/Cable Type | Magnet Wire |
Splice Type | Thru Splice |
Barrel Type | Open Barrel |
Product Type | Splice |
Sealable | No |
Insulated | No |
Crimpband Type | MTM (Magnetic Wire) |
Crimpband Splices, Open Band Connector, Non-Insulated, Serrated Mating Area | TE Connectivity 1601554-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1601554-1?
Additional datasheets, footprints and schematics for 1601554-1 are listed on our Part Details page. You can also find images and similar parts to 1601554-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1601554-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1601554-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1601554-1 fall under?
The 1601554-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1601554-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1601554-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1601554-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1601554-1 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 1601554-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1601554-1 often in real-time on the comparison pages.
What if I can't find stock of 1601554-1?
You can fill out our help required form which you can use to request a quote for 1601554-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.