Status: | Unknown |
---|---|
Series: | 160 Series |
RoHS: | Unknown |
Capacitance | 0.15µF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | 160 Series |
Capacitor Case Style | - |
Lead Spacing | 10mm |
Capacitor Polyester Film 0.15Uf, 100V, 10%, Radial | Newark Electronics |
CAPACITOR POLYESTER FILM 0.15UF, 100V, 10%, RADIAL | element14 |
Type 160 Metalized Polyester Film Capacitor 100V 15uF 13x4x9.5mm LS=10mm | Future Electronics |
Where can I find additional details, specifications and documents for a 160154K100C-F?
Additional datasheets, footprints and schematics for 160154K100C-F are listed on our Part Details page. You can also find images and similar parts to 160154K100C-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160154K100C-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160154K100C-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160154K100C-F fall under?
The 160154K100C-F is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 160154K100C-F when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160154K100C-F you can contact the distributor directly for product support, shipping queries etc.
Is the 160154K100C-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160154K100C-F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 160154K100C-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160154K100C-F often in real-time on the comparison pages.
What if I can't find stock of 160154K100C-F?
You can fill out our help required form which you can use to request a quote for 160154K100C-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.