Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C70907-000,
AMP-0-0160140-0 |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.62
|
No stock
|
Buy Now | |
TTI Europe
from US$1.25
|
4,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.83
|
2,209
in stock
|
Buy Now | |
element14
from US$1.34
|
1,739
in stock
|
Buy Now | |
Farnell
from US$1.36
|
1,739
in stock
|
Buy Now | |
Chip One Stop
from US$1.45
|
65
in stock
|
Buy Now | |
Avnet America
from US$1.55
|
-
|
Buy Now | |
Rapid Electronics
from US$2.47
|
-
|
Buy Now | |
RS Americas
from US$1.34
|
-
|
Buy Now | |
Boersig
from US$1.11
|
-
|
Buy Now | |
TE Store
from US$2.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1.768g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 1.0433in, 26.5mm |
Tongue Thickness | .79mm, .031in |
Wire Size | 2050 – 5180CMA, 1 – 2.5mm², 16 – 14AWG |
Barrel Inside Diameter | 4.1mm, .1614in |
Stud Diameter | .413in, 10.5mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Stud Size | M10 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Operating Temperature Range | 170°C, 338°F |
Terminal, Ring Tongue, M10, 14Awg | Newark Electronics |
RING TERM, M10, UNINSLTD, 2.5MM2, 14AWG | element14 |
Ring terminal,SOLISTRAND, M10, 17-13 AWG | RS |
Ring Tongue Terminal 14-16AWG 26.5mm 16.7mm Tin Loose Piece | Avnet America |
TE 160140 Solistrand Terminal Ring M10 Stud Tin 16-14AWG | Rapid Electronics |
Ring terminal, SOLISTRAND, M10, 17-13 AWG | TE Connectivity 160140 | RS Americas |
Special Order: SOLIS 16-14 R M10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1 – 2.5 mm² Wire Size: 2050 – 5180 CMA Stud Size: M10 Closed Ring Tongue Terminal 16 – 14 AWG 1 – 2.5 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 160140 | Internal Number: 160140 | Alias Number: AMP-0-0160140-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 160140?
Additional datasheets, footprints and schematics for 160140 are listed on our Part Details page. You can also find images and similar parts to 160140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160140 fall under?
The 160140 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160140 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160140 you can contact the distributor directly for product support, shipping queries etc.
Is the 160140 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160140 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 160140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160140 often in real-time on the comparison pages.
What if I can't find stock of 160140?
You can fill out our help required form which you can use to request a quote for 160140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.