Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Unplated |
Weight per Piece | 1.739g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Contact Base Material | Phosphor Bronze |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Wire Size | 3.1 – 5.3mm², 6529 – 10382CMA, 12 – 10AWG |
Wire Insulation Diameter (Min) | .15in |
Tongue Thickness | .03in, .76mm |
Wire Insulation Diameter (Max) | 5.3086mm, .209in |
Wire Insulation Diameter | 3.8 – 5.3mm, .15 – .209in |
Barrel Inside Diameter | 2.66mm, 4.44mm, .175in, .105in |
Overall Length | .95in, 24.13mm |
Stud Diameter | 5.3mm, .209in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Reeled with paper cover |
Packaging Method | Strip/Reel |
Packaging Quantity | 2200 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Stud Size | #10 |
Insulated | No |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring Tongue I.s. Rohs Compliant: Yes |Amp Te Connectivity 160134-5 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 24mm 5mm Strip | Avnet America |
RING TONGUE WITH IS 12-10 AWG PHBZ | Boersig |
Where can I find additional details, specifications and documents for a 160134-5?
Additional datasheets, footprints and schematics for 160134-5 are listed on our Part Details page. You can also find images and similar parts to 160134-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160134-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160134-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160134-5 fall under?
The 160134-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160134-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160134-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 160134-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160134-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Farnell and Avnet Abacus have stock available or on a lead time for 160134-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160134-5 often in real-time on the comparison pages.
What if I can't find stock of 160134-5?
You can fill out our help required form which you can use to request a quote for 160134-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.