Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.25
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
30,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
30,500
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
30,450
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | .309g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Contact Base Material | Brass |
Underplating Material | None |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .76mm, .03in |
Wire Insulation Diameter (Max) | .209in, 5.3086mm |
Barrel Inside Diameter | 2.66mm, 4.44mm, .175in, .105in |
Overall Length | .95in, 24.13mm |
Stud Diameter | 5.3mm, .209in |
Wire Size | 3.1 – 5.3mm², 6529 – 10382CMA, 12 – 10AWG |
Wire Insulation Diameter (Min) | .15in |
Wire Insulation Diameter | 3.8 – 5.3mm, .15 – .209in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 2200 |
Sealable | No |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Stud Size | 1/4 |
Shape Description | Circular/Oval |
Insulated | No |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals RING TONGUE WITH IS 12-10 AWG TPBR | Rapid Electronics |
TE Connectivity RING TONGUE WITH IS 12-10 AWG TPBR | Distrelec |
Ring Tongue I.s. Rohs Compliant: Yes |Amp Te Connectivity 160134-2 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 24mm 5mm Tin Strip | Avnet America |
RING TONGUE WITH IS 12-10 AWG TPBR | Boersig |
Where can I find additional details, specifications and documents for a 160134-2?
Additional datasheets, footprints and schematics for 160134-2 are listed on our Part Details page. You can also find images and similar parts to 160134-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160134-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160134-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160134-2 fall under?
The 160134-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160134-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160134-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160134-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160134-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 160134-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160134-2 often in real-time on the comparison pages.
What if I can't find stock of 160134-2?
You can fill out our help required form which you can use to request a quote for 160134-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.