Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Barrel Inside Diameter | .085in, 2.16mm |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 5.2mm, .207in |
Wire Size | 17 – 13AWG, 1 – 2.5mm² |
Overall Length | .693in, 17.6mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 5000 |
Barrel Type | Closed Barrel |
Insulated | No |
Stud Size | M3, #5 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-047 |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
Term, Solis Rect 16-14 5Mm Rohs Compliant: Yes |Amp Te Connectivity 160127 | Newark Electronics |
Where can I find additional details, specifications and documents for a 160127?
Additional datasheets, footprints and schematics for 160127 are listed on our Part Details page. You can also find images and similar parts to 160127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160127 fall under?
The 160127 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160127 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160127 you can contact the distributor directly for product support, shipping queries etc.
Is the 160127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160127 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Farnell, Avnet America and Power and Signal Group have stock available or on a lead time for 160127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160127 often in real-time on the comparison pages.
What if I can't find stock of 160127?
You can fill out our help required form which you can use to request a quote for 160127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.