Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.68
|
36,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.74
|
36,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
36,000
in stock
|
Buy Now | |
Farnell
from US$1.00
|
33,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
-
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
Boersig
from US$0.81
|
-
|
Buy Now |
Plating Material | Silver |
---|---|
Cavity Size | Size 1 |
Terminal Type | Tab |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Underplating Material | Nickel |
Material Thickness | .033in, .838mm |
Stock Thickness (Magnet Wire Side) | .51mm, .02in |
Overall Length | .909in, 23.1mm |
Mating Tab Thickness | .83mm, .033in |
Magnet Wire Size | .091mm, 27.5AWG |
Terminal Height | 10.08mm, .397in |
Mating Tab Width | 1.3mm, .051in |
Mating Retention Type | Barbs |
Packaging Method | Reel |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Terminals TRIPLE TAB QUAD MMD SMZ | Rapid Electronics |
TE Connectivity TRIPLE TAB QUAD MMD SMZ Terminals TRIPLE | Distrelec |
TERMINALS - WIRE SPLICE CONNECTORS | Farnell |
Triple Tab,quad,mmd,smz |Amp Te Connectivity 1601262-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1601262-2?
Additional datasheets, footprints and schematics for 1601262-2 are listed on our Part Details page. You can also find images and similar parts to 1601262-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1601262-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1601262-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1601262-2 fall under?
The 1601262-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1601262-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1601262-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1601262-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1601262-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1601262-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1601262-2 often in real-time on the comparison pages.
What if I can't find stock of 1601262-2?
You can fill out our help required form which you can use to request a quote for 1601262-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.