1601232-2 Magnet Wire Terminals by TE Connectivity

WIRE2BLADE,MED,SIAMEZE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Newark
Newark
from US$0.15
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now

Specifications

Plating Material Tin
Terminal Orientation Straight
Underplating Material Nickel
Material Thickness .81mm, .032in
Magnet Wire Size .56 – 2.06mm, 23 – 12AWG
Stock Thickness (Magnet Wire Side) .032in, .81mm
Terminal Height .24in, 6.1mm
Overall Length .55in, 13.97mm
Packaging Method Reel
Wire/Cable Type Magnet Wire
Termination Method IDC Standard

Compatible Parts


Alternative Descriptions

Wire2Blade,med,siameze |Amp Te Connectivity 1601232-2 | Newark Electronics
Blade Terminal 12-32AWG Post Tin Reel | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1601232-2?

Additional datasheets, footprints and schematics for 1601232-2 are listed on our Part Details page. You can also find images and similar parts to 1601232-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1601232-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1601232-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1601232-2 fall under?

The 1601232-2 is listed under Terminals & Splices > Magnet Wire Terminals.

Can I view similar or alternative parts?

You can view similar parts to 1601232-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1601232-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1601232-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1601232-2 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1601232-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1601232-2 often in real-time on the comparison pages.

What if I can't find stock of 1601232-2?

You can fill out our help required form which you can use to request a quote for 1601232-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay